Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2210FRS70

Description
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2210FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2210FRS70-ND
Through Hole Resistors RWR82S2210FRS70-ND
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR82S2210FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR82S2210FRS70
RES 221 OHM 2W 1% WW AXIAL RWR82S2210FRS70
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2210FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2210FRS70
Wirewound Resistors 3110-RWR82S2210FRS70
EGS-2 221 1% RWR82S2210FR S70

EGS-2 221 1% RWR82S2210FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2505
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2505
Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S2210FRS70-ND RWR82S2210FRS70 3110-RWR82S2210FRS70 64C2505
Product Name Through Hole Resistors RES 221 OHM 2W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details