Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2870FSS70

Description
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2870FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2870FSS70-ND
Through Hole Resistors RWR82S2870FSS70-ND
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 2W 1% WW AXIAL - RWR82S2870FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 2W 1% WW AXIAL
RWR82S2870FSS70
RES 287 OHM 2W 1% WW AXIAL RWR82S2870FSS70
RES 287ohm 2W 1% WW AXIAL

RES 287ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2870FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2870FSS70
Wirewound Resistors 3110-RWR82S2870FSS70
EGS-2 287 1% RWR82S2870FS S70

EGS-2 287 1% RWR82S2870FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2870FSS70-ND RWR82S2870FSS70 3110-RWR82S2870FSS70
Product Name Through Hole Resistors RES 287 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details