Vishay Intertechnology, Inc. Wirewound Resistors RWR82S39R2FRRSL

Description
EGS-2 39.2 1% RWR82S39R2FR RSL
Request a Quote Datasheet
Description
EGS-2 39.2 1% RWR82S39R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S39R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S39R2FRRSL
Wirewound Resistors 3110-RWR82S39R2FRRSL
EGS-2 39.2 1% RWR82S39R2FR RSL

EGS-2 39.2 1% RWR82S39R2FR RSL

Supplier's Site Datasheet
RES 39.2 OHM 2W 1% WW AXIAL - RWR82S39R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 2W 1% WW AXIAL
RWR82S39R2FRRSL
RES 39.2 OHM 2W 1% WW AXIAL RWR82S39R2FRRSL
RES 39.2ohm 2W 1% WW AXIAL

RES 39.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S39R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S39R2FRRSL-ND
Through Hole Resistors RWR82S39R2FRRSL-ND
39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S39R2FRRSL RWR82S39R2FRRSL RWR82S39R2FRRSL-ND
Product Name Wirewound Resistors RES 39.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details