Vishay Intertechnology, Inc. Wirewound Resistors RWR82S41R2FRRSL

Description
EGS-2 41.2 1% RWR82S41R2FR RSL
Request a Quote Datasheet
Description
EGS-2 41.2 1% RWR82S41R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S41R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S41R2FRRSL
Wirewound Resistors 3110-RWR82S41R2FRRSL
EGS-2 41.2 1% RWR82S41R2FR RSL

EGS-2 41.2 1% RWR82S41R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S41R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S41R2FRRSL-ND
Through Hole Resistors RWR82S41R2FRRSL-ND
41.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 41.2 OHM 2W 1% WW AXIAL - RWR82S41R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 2W 1% WW AXIAL
RWR82S41R2FRRSL
RES 41.2 OHM 2W 1% WW AXIAL RWR82S41R2FRRSL
RES 41.2ohm 2W 1% WW AXIAL

RES 41.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S41R2FRRSL RWR82S41R2FRRSL-ND RWR82S41R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 41.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details