Vishay Intertechnology, Inc. RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRS73

Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FRS73
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRS73
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FRS73
Wirewound Resistors 3110-RWR82S2490FRS73
EGS-2 249 1% RWR82S2490FR S73

EGS-2 249 1% RWR82S2490FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FRS73-ND
Through Hole Resistors RWR82S2490FRS73-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2519
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2519
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR82S2490FRS73 3110-RWR82S2490FRS73 RWR82S2490FRS73-ND 64C2519
Product Name RES 249 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details