Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3R01FRS70

Description
EGS-2 3.01 1% RWR82S3R01FR S70
Request a Quote Datasheet
Description
EGS-2 3.01 1% RWR82S3R01FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3R01FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3R01FRS70
Wirewound Resistors 3110-RWR82S3R01FRS70
EGS-2 3.01 1% RWR82S3R01FR S70

EGS-2 3.01 1% RWR82S3R01FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3R01FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3R01FRS70-ND
Through Hole Resistors RWR82S3R01FRS70-ND
3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 2W 1% WW AXIAL - RWR82S3R01FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR82S3R01FRS70
RES 3.01 OHM 2W 1% WW AXIAL RWR82S3R01FRS70
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2578
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2578
Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S3R01FRS70 RWR82S3R01FRS70-ND RWR82S3R01FRS70 64C2578
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 2W 1% WW AXIAL Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers