Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5110FRS70

Description
EGS-2 511 1% RWR82S5110FR S70
Request a Quote Datasheet
Description
EGS-2 511 1% RWR82S5110FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5110FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5110FRS70
Wirewound Resistors 3110-RWR82S5110FRS70
EGS-2 511 1% RWR82S5110FR S70

EGS-2 511 1% RWR82S5110FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S5110FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5110FRS70-ND
Through Hole Resistors RWR82S5110FRS70-ND
511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR82S5110FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR82S5110FRS70
RES 511 OHM 2W 1% WW AXIAL RWR82S5110FRS70
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2725
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2725
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S5110FRS70 RWR82S5110FRS70-ND RWR82S5110FRS70 64C2725
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 2W 1% WW AXIAL Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details