Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2000FSBSL

Description
EGS-2 200 1% RWR82S2000FS BSL
Request a Quote Datasheet
Description
EGS-2 200 1% RWR82S2000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2000FSBSL
Wirewound Resistors 3110-RWR82S2000FSBSL
EGS-2 200 1% RWR82S2000FS BSL

EGS-2 200 1% RWR82S2000FS BSL

Supplier's Site Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR82S2000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR82S2000FSBSL
RES 200 OHM 2W 1% WW AXIAL RWR82S2000FSBSL
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2000FSBSL-ND
Through Hole Resistors RWR82S2000FSBSL-ND
200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2000FSBSL RWR82S2000FSBSL RWR82S2000FSBSL-ND
Product Name Wirewound Resistors RES 200 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details