Vishay Precision Group RES 221 OHM 2W 1% WW AXIAL RWR82S2210FSS70

Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 2W 1% WW AXIAL - RWR82S2210FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR82S2210FSS70
RES 221 OHM 2W 1% WW AXIAL RWR82S2210FSS70
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2210FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2210FSS70-ND
Through Hole Resistors RWR82S2210FSS70-ND
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2210FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2210FSS70
Wirewound Resistors 3110-RWR82S2210FSS70
EGS-2 221 1% RWR82S2210FS S70

EGS-2 221 1% RWR82S2210FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2510
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2510
Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S2210FSS70 RWR82S2210FSS70-ND 3110-RWR82S2210FSS70 64C2510
Product Name RES 221 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details