Vishay Intertechnology, Inc. RES 475 OHM 2W 1% WW AXIAL RWR82S4750FRS73

Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 2W 1% WW AXIAL - RWR82S4750FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% WW AXIAL
RWR82S4750FRS73
RES 475 OHM 2W 1% WW AXIAL RWR82S4750FRS73
RES 475ohm 2W 1% WW AXIAL

RES 475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4750FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4750FRS73-ND
Through Hole Resistors RWR82S4750FRS73-ND
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4750FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4750FRS73
Wirewound Resistors 3110-RWR82S4750FRS73
EGS-2 475 1% RWR82S4750FR S73

EGS-2 475 1% RWR82S4750FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2696
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2696
Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S4750FRS73 RWR82S4750FRS73-ND 3110-RWR82S4750FRS73 64C2696
Product Name RES 475 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers