Vishay Intertechnology, Inc. Wirewound Resistors RWR82S50R0FSB12

Description
EGS-2 50 1% RWR82S50R0FS B12
Request a Quote Datasheet
Description
EGS-2 50 1% RWR82S50R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S50R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S50R0FSB12
Wirewound Resistors 3110-RWR82S50R0FSB12
EGS-2 50 1% RWR82S50R0FS B12

EGS-2 50 1% RWR82S50R0FS B12

Supplier's Site Datasheet
RES 50 OHM 2W 1% WW AXIAL - RWR82S50R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 2W 1% WW AXIAL
RWR82S50R0FSB12
RES 50 OHM 2W 1% WW AXIAL RWR82S50R0FSB12
RES 50ohm 2W 1% WW AXIAL

RES 50ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S50R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S50R0FSB12-ND
Through Hole Resistors RWR82S50R0FSB12-ND
50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S50R0FSB12 RWR82S50R0FSB12 RWR82S50R0FSB12-ND
Product Name Wirewound Resistors RES 50 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details