Vishay Intertechnology, Inc. RES 43 OHM 2W 1% WW AXIAL RWR82S43R0FRS70

Description
RES 43ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 43ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 2W 1% WW AXIAL - RWR82S43R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2W 1% WW AXIAL
RWR82S43R0FRS70
RES 43 OHM 2W 1% WW AXIAL RWR82S43R0FRS70
RES 43ohm 2W 1% WW AXIAL

RES 43ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S43R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S43R0FRS70-ND
Through Hole Resistors RWR82S43R0FRS70-ND
43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S43R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S43R0FRS70
Wirewound Resistors 3110-RWR82S43R0FRS70
EGS-2 43 1% RWR82S43R0FR S70

EGS-2 43 1% RWR82S43R0FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S43R0FRS70 RWR82S43R0FRS70-ND 3110-RWR82S43R0FRS70
Product Name RES 43 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details