Vishay Intertechnology, Inc. RES 1.8 OHM 2W 1% WW AXIAL RWR82S1R80FRBSL

Description
RES 1.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 2W 1% WW AXIAL - RWR82S1R80FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 2W 1% WW AXIAL
RWR82S1R80FRBSL
RES 1.8 OHM 2W 1% WW AXIAL RWR82S1R80FRBSL
RES 1.8ohm 2W 1% WW AXIAL

RES 1.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1R80FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R80FRBSL-ND
Through Hole Resistors RWR82S1R80FRBSL-ND
1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1R80FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R80FRBSL
Wirewound Resistors 3110-RWR82S1R80FRBSL
EGS-2 1.8 1% RWR82S1R80FR BSL

EGS-2 1.8 1% RWR82S1R80FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1R80FRBSL RWR82S1R80FRBSL-ND 3110-RWR82S1R80FRBSL
Product Name RES 1.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details