DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
80
90
100
110
120
130
133
134
135
136
137
138
139
140
141
142
143
144
145
150
160
170
180
| Product Name | Notes |
|---|---|
| 1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.07 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.18 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.26 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.27 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.37 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.43 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.93 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 12.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.9 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 166 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |