DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 125 126 127 128 129 130 131 132 133 134 135 136 137 140 150 160 170 180
Product Name Notes
100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
102 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
137 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
156 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
160 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.31 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
92 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
950 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
965 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
965 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
97.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
988 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>