Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R49FSRSL

Description
EGS-2 2.49 1% RWR82S2R49FS RSL
Request a Quote Datasheet
Description
EGS-2 2.49 1% RWR82S2R49FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R49FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R49FSRSL
Wirewound Resistors 3110-RWR82S2R49FSRSL
EGS-2 2.49 1% RWR82S2R49FS RSL

EGS-2 2.49 1% RWR82S2R49FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R49FSRSL-ND
Through Hole Resistors RWR82S2R49FSRSL-ND
2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49 OHM 2W 1% WW AXIAL - RWR82S2R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR82S2R49FSRSL
RES 2.49 OHM 2W 1% WW AXIAL RWR82S2R49FSRSL
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R49FSRSL RWR82S2R49FSRSL-ND RWR82S2R49FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.49 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details