Vishay Intertechnology, Inc. RES 28 OHM 2W 1% WW AXIAL RWR82S28R0FRBSL

Description
RES 28ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 2W 1% WW AXIAL - RWR82S28R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 2W 1% WW AXIAL
RWR82S28R0FRBSL
RES 28 OHM 2W 1% WW AXIAL RWR82S28R0FRBSL
RES 28ohm 2W 1% WW AXIAL

RES 28ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S28R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S28R0FRBSL-ND
Through Hole Resistors RWR82S28R0FRBSL-ND
28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S28R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S28R0FRBSL
Wirewound Resistors 3110-RWR82S28R0FRBSL
EGS-2 28 1% RWR82S28R0FR BSL

EGS-2 28 1% RWR82S28R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S28R0FRBSL RWR82S28R0FRBSL-ND 3110-RWR82S28R0FRBSL
Product Name RES 28 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details