Vishay Intertechnology, Inc. RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRB12

Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 2W 1% WW AXIAL - RWR82S3090FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR82S3090FRB12
RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRB12
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3090FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3090FRB12
Wirewound Resistors 3110-RWR82S3090FRB12
EGS-2 309 1% RWR82S3090FR B12

EGS-2 309 1% RWR82S3090FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3090FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3090FRB12-ND
Through Hole Resistors RWR82S3090FRB12-ND
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3090FRB12 3110-RWR82S3090FRB12 RWR82S3090FRB12-ND
Product Name RES 309 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers