Vishay Intertechnology, Inc. RES 348 OHM 2W 1% WW AXIAL RWR82S3480FSBSL

Description
RES 348ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 2W 1% WW AXIAL - RWR82S3480FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 2W 1% WW AXIAL
RWR82S3480FSBSL
RES 348 OHM 2W 1% WW AXIAL RWR82S3480FSBSL
RES 348ohm 2W 1% WW AXIAL

RES 348ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3480FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3480FSBSL
Wirewound Resistors 3110-RWR82S3480FSBSL
EGS-2 348 1% RWR82S3480FS BSL

EGS-2 348 1% RWR82S3480FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3480FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3480FSBSL-ND
Through Hole Resistors RWR82S3480FSBSL-ND
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3480FSBSL 3110-RWR82S3480FSBSL RWR82S3480FSBSL-ND
Product Name RES 348 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details