Vishay Intertechnology, Inc. RES 221 OHM 2W 1% WW AXIAL RWR82S2210FRS73

Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 2W 1% WW AXIAL - RWR82S2210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR82S2210FRS73
RES 221 OHM 2W 1% WW AXIAL RWR82S2210FRS73
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2210FRS73
Wirewound Resistors 3110-RWR82S2210FRS73
EGS-2 221 1% RWR82S2210FR S73

EGS-2 221 1% RWR82S2210FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2210FRS73-ND
Through Hole Resistors RWR82S2210FRS73-ND
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2506
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2506
Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR82S2210FRS73 3110-RWR82S2210FRS73 RWR82S2210FRS73-ND 64C2506
Product Name RES 221 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details