Vishay Intertechnology, Inc. RES 2.21 OHM 2W 1% WW AXIAL RWR82S2R21FSS70

Description
RES 2.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 2W 1% WW AXIAL - RWR82S2R21FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 2W 1% WW AXIAL
RWR82S2R21FSS70
RES 2.21 OHM 2W 1% WW AXIAL RWR82S2R21FSS70
RES 2.21ohm 2W 1% WW AXIAL

RES 2.21ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2R21FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R21FSS70
Wirewound Resistors 3110-RWR82S2R21FSS70
EGS-2 2.21 1% RWR82S2R21FS S70

EGS-2 2.21 1% RWR82S2R21FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R21FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R21FSS70-ND
Through Hole Resistors RWR82S2R21FSS70-ND
2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R21FSS70 3110-RWR82S2R21FSS70 RWR82S2R21FSS70-ND
Product Name RES 2.21 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details