Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2870FSS73

Description
EGS-2 287 1% RWR82S2870FS S73
Request a Quote Datasheet
Description
EGS-2 287 1% RWR82S2870FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2870FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2870FSS73
Wirewound Resistors 3110-RWR82S2870FSS73
EGS-2 287 1% RWR82S2870FS S73

EGS-2 287 1% RWR82S2870FS S73

Supplier's Site Datasheet
RES 287 OHM 2W 1% WW AXIAL - RWR82S2870FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 2W 1% WW AXIAL
RWR82S2870FSS73
RES 287 OHM 2W 1% WW AXIAL RWR82S2870FSS73
RES 287ohm 2W 1% WW AXIAL

RES 287ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2870FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2870FSS73-ND
Through Hole Resistors RWR82S2870FSS73-ND
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2870FSS73 RWR82S2870FSS73 RWR82S2870FSS73-ND
Product Name Wirewound Resistors RES 287 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details