Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R32FSS73

Description
EGS-2 2.32 1% RWR82S2R32FS S73
Request a Quote Datasheet
Description
EGS-2 2.32 1% RWR82S2R32FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R32FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R32FSS73
Wirewound Resistors 3110-RWR82S2R32FSS73
EGS-2 2.32 1% RWR82S2R32FS S73

EGS-2 2.32 1% RWR82S2R32FS S73

Supplier's Site Datasheet
RES 2.32 OHM 2W 1% WW AXIAL - RWR82S2R32FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 2W 1% WW AXIAL
RWR82S2R32FSS73
RES 2.32 OHM 2W 1% WW AXIAL RWR82S2R32FSS73
RES 2.32ohm 2W 1% WW AXIAL

RES 2.32ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2R32FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R32FSS73-ND
Through Hole Resistors RWR82S2R32FSS73-ND
2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R32FSS73 RWR82S2R32FSS73 RWR82S2R32FSS73-ND
Product Name Wirewound Resistors RES 2.32 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details