Vishay Intertechnology, Inc. RES 499 OHM 2W 1% WW AXIAL RWR82S4990FSBSL

Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 2W 1% WW AXIAL - RWR82S4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR82S4990FSBSL
RES 499 OHM 2W 1% WW AXIAL RWR82S4990FSBSL
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4990FSBSL-ND
Through Hole Resistors RWR82S4990FSBSL-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4990FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4990FSBSL
Wirewound Resistors 3110-RWR82S4990FSBSL
EGS-2 499 1% RWR82S4990FS BSL

EGS-2 499 1% RWR82S4990FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S4990FSBSL RWR82S4990FSBSL-ND 3110-RWR82S4990FSBSL
Product Name RES 499 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details