Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4020FRRSL

Description
EGS-2 402 1% RWR82S4020FR RSL
Request a Quote Datasheet
Description
EGS-2 402 1% RWR82S4020FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4020FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4020FRRSL
Wirewound Resistors 3110-RWR82S4020FRRSL
EGS-2 402 1% RWR82S4020FR RSL

EGS-2 402 1% RWR82S4020FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4020FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4020FRRSL-ND
Through Hole Resistors RWR82S4020FRRSL-ND
402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 402 OHM 2W 1% WW AXIAL - RWR82S4020FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR82S4020FRRSL
RES 402 OHM 2W 1% WW AXIAL RWR82S4020FRRSL
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S4020FRRSL RWR82S4020FRRSL-ND RWR82S4020FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details