Vishay Intertechnology, Inc. Wirewound Resistors RWR82S39R2FRB12

Description
EGS-2 39.2 1% RWR82S39R2FR B12
Request a Quote Datasheet
Description
EGS-2 39.2 1% RWR82S39R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S39R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S39R2FRB12
Wirewound Resistors 3110-RWR82S39R2FRB12
EGS-2 39.2 1% RWR82S39R2FR B12

EGS-2 39.2 1% RWR82S39R2FR B12

Supplier's Site Datasheet
RES 39.2 OHM 2W 1% WW AXIAL - RWR82S39R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 2W 1% WW AXIAL
RWR82S39R2FRB12
RES 39.2 OHM 2W 1% WW AXIAL RWR82S39R2FRB12
RES 39.2ohm 2W 1% WW AXIAL

RES 39.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S39R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S39R2FRB12-ND
Through Hole Resistors RWR82S39R2FRB12-ND
39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S39R2FRB12 RWR82S39R2FRB12 RWR82S39R2FRB12-ND
Product Name Wirewound Resistors RES 39.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details