Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1R80FRRSL

Description
1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1R80FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R80FRRSL-ND
Through Hole Resistors RWR82S1R80FRRSL-ND
1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8 OHM 2W 1% WW AXIAL - RWR82S1R80FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 2W 1% WW AXIAL
RWR82S1R80FRRSL
RES 1.8 OHM 2W 1% WW AXIAL RWR82S1R80FRRSL
RES 1.8ohm 2W 1% WW AXIAL

RES 1.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1R80FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R80FRRSL
Wirewound Resistors 3110-RWR82S1R80FRRSL
EGS-2 1.8 1% RWR82S1R80FR RSL

EGS-2 1.8 1% RWR82S1R80FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1R80FRRSL-ND RWR82S1R80FRRSL 3110-RWR82S1R80FRRSL
Product Name Through Hole Resistors RES 1.8 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers