Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4990FRS73

Description
EGS-2 499 1% RWR82S4990FR S73
Request a Quote Datasheet
Description
EGS-2 499 1% RWR82S4990FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4990FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4990FRS73
Wirewound Resistors 3110-RWR82S4990FRS73
EGS-2 499 1% RWR82S4990FR S73

EGS-2 499 1% RWR82S4990FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4990FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4990FRS73-ND
Through Hole Resistors RWR82S4990FRS73-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 499 OHM 2W 1% WW AXIAL - RWR82S4990FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR82S4990FRS73
RES 499 OHM 2W 1% WW AXIAL RWR82S4990FRS73
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2712
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2712
Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S4990FRS73 RWR82S4990FRS73-ND RWR82S4990FRS73 64C2712
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 2W 1% WW AXIAL Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details