Vishay Intertechnology, Inc. Through Hole Resistors RWR82S4750FSBSL

Description
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S4750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4750FSBSL-ND
Through Hole Resistors RWR82S4750FSBSL-ND
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 2W 1% WW AXIAL - RWR82S4750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% WW AXIAL
RWR82S4750FSBSL
RES 475 OHM 2W 1% WW AXIAL RWR82S4750FSBSL
RES 475ohm 2W 1% WW AXIAL

RES 475ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S4750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4750FSBSL
Wirewound Resistors 3110-RWR82S4750FSBSL
EGS-2 475 1% RWR82S4750FS BSL

EGS-2 475 1% RWR82S4750FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S4750FSBSL-ND RWR82S4750FSBSL 3110-RWR82S4750FSBSL
Product Name Through Hole Resistors RES 475 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers