Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4990FRRSL

Description
EGS-2 499 1% RWR82S4990FR RSL
Request a Quote Datasheet
Description
EGS-2 499 1% RWR82S4990FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4990FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4990FRRSL
Wirewound Resistors 3110-RWR82S4990FRRSL
EGS-2 499 1% RWR82S4990FR RSL

EGS-2 499 1% RWR82S4990FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4990FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4990FRRSL-ND
Through Hole Resistors RWR82S4990FRRSL-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 499 OHM 2W 1% WW AXIAL - RWR82S4990FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR82S4990FRRSL
RES 499 OHM 2W 1% WW AXIAL RWR82S4990FRRSL
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S4990FRRSL RWR82S4990FRRSL-ND RWR82S4990FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details