Vishay Intertechnology, Inc. Through Hole Resistors RWR82S3920FSS73

Description
392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S3920FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3920FSS73-ND
Through Hole Resistors RWR82S3920FSS73-ND
392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S3920FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3920FSS73
Wirewound Resistors 3110-RWR82S3920FSS73
EGS-2 392 1% RWR82S3920FS S73

EGS-2 392 1% RWR82S3920FS S73

Supplier's Site Datasheet
RES 392 OHM 2W 1% WW AXIAL - RWR82S3920FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 1% WW AXIAL
RWR82S3920FSS73
RES 392 OHM 2W 1% WW AXIAL RWR82S3920FSS73
RES 392ohm 2W 1% WW AXIAL

RES 392ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2645
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2645
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR82S3920FSS73-ND 3110-RWR82S3920FSS73 RWR82S3920FSS73 64C2645
Product Name Through Hole Resistors Wirewound Resistors RES 392 OHM 2W 1% WW AXIAL Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details