Vishay Intertechnology, Inc. Through Hole Resistors RWR82S20R0FRBSL

Description
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S20R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S20R0FRBSL-ND
Through Hole Resistors RWR82S20R0FRBSL-ND
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S20R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S20R0FRBSL
Wirewound Resistors 3110-RWR82S20R0FRBSL
EGS-2 20 1% RWR82S20R0FR BSL

EGS-2 20 1% RWR82S20R0FR BSL

Supplier's Site Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR82S20R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR82S20R0FRBSL
RES 20 OHM 2W 1% WW AXIAL RWR82S20R0FRBSL
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S20R0FRBSL-ND 3110-RWR82S20R0FRBSL RWR82S20R0FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers