Vishay Intertechnology, Inc. RES 294 OHM 2W 1% WW AXIAL RWR82S2940FSBSL

Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 2W 1% WW AXIAL - RWR82S2940FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 2W 1% WW AXIAL
RWR82S2940FSBSL
RES 294 OHM 2W 1% WW AXIAL RWR82S2940FSBSL
RES 294ohm 2W 1% WW AXIAL

RES 294ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2940FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2940FSBSL-ND
Through Hole Resistors RWR82S2940FSBSL-ND
294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2940FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2940FSBSL
Wirewound Resistors 3110-RWR82S2940FSBSL
EGS-2 294 1% RWR82S2940FS BSL

EGS-2 294 1% RWR82S2940FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2940FSBSL RWR82S2940FSBSL-ND 3110-RWR82S2940FSBSL
Product Name RES 294 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers