Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2490FRS70

Description
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2490FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FRS70-ND
Through Hole Resistors RWR82S2490FRS70-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2490FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FRS70
Wirewound Resistors 3110-RWR82S2490FRS70
EGS-2 249 1% RWR82S2490FR S70

EGS-2 249 1% RWR82S2490FR S70

Supplier's Site Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FRS70
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRS70
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2518
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2518
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR82S2490FRS70-ND 3110-RWR82S2490FRS70 RWR82S2490FRS70 64C2518
Product Name Through Hole Resistors Wirewound Resistors RES 249 OHM 2W 1% WW AXIAL Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details