Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R00FRS73

Description
EGS-2 2 1% RWR82S2R00FR S73
Request a Quote Datasheet
Description
EGS-2 2 1% RWR82S2R00FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R00FRS73
Wirewound Resistors 3110-RWR82S2R00FRS73
EGS-2 2 1% RWR82S2R00FR S73

EGS-2 2 1% RWR82S2R00FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R00FRS73-ND
Through Hole Resistors RWR82S2R00FRS73-ND
2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 2W 1% WW AXIAL - RWR82S2R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 1% WW AXIAL
RWR82S2R00FRS73
RES 2 OHM 2W 1% WW AXIAL RWR82S2R00FRS73
RES 2ohm 2W 1% WW AXIAL

RES 2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R00FRS73 RWR82S2R00FRS73-ND RWR82S2R00FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details