Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2800FSB12

Description
EGS-2 280 1% RWR82S2800FS B12
Request a Quote Datasheet
Description
EGS-2 280 1% RWR82S2800FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2800FSB12
Wirewound Resistors 3110-RWR82S2800FSB12
EGS-2 280 1% RWR82S2800FS B12

EGS-2 280 1% RWR82S2800FS B12

Supplier's Site Datasheet
RES 280 OHM 2W 1% WW AXIAL - RWR82S2800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% WW AXIAL
RWR82S2800FSB12
RES 280 OHM 2W 1% WW AXIAL RWR82S2800FSB12
RES 280ohm 2W 1% WW AXIAL

RES 280ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2800FSB12-ND
Through Hole Resistors RWR82S2800FSB12-ND
280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2800FSB12 RWR82S2800FSB12 RWR82S2800FSB12-ND
Product Name Wirewound Resistors RES 280 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details