Vishay Intertechnology, Inc. RES 2.49 OHM 2W 1% WW AXIAL RWR82S2R49FSBSL

Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 2W 1% WW AXIAL - RWR82S2R49FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR82S2R49FSBSL
RES 2.49 OHM 2W 1% WW AXIAL RWR82S2R49FSBSL
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2R49FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R49FSBSL
Wirewound Resistors 3110-RWR82S2R49FSBSL
EGS-2 2.49 1% RWR82S2R49FS BSL

EGS-2 2.49 1% RWR82S2R49FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R49FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R49FSBSL-ND
Through Hole Resistors RWR82S2R49FSBSL-ND
2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R49FSBSL 3110-RWR82S2R49FSBSL RWR82S2R49FSBSL-ND
Product Name RES 2.49 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details