316 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 316ohm 2W 1% WW AXIAL
EGS-2 316 1% RWR82S3160FS S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82S3160FSS73-ND | RWR82S3160FSS73 | 3110-RWR82S3160FSS73 |
| Product Name | Through Hole Resistors | RES 316 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 316 ohms | 316 ohms | 316 ohms |