Vishay Intertechnology, Inc. Wirewound Resistors RWR82S49R9FRS70

Description
EGS-2 49.9 1% RWR82S49R9FR S70
Request a Quote Datasheet
Description
EGS-2 49.9 1% RWR82S49R9FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S49R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S49R9FRS70
Wirewound Resistors 3110-RWR82S49R9FRS70
EGS-2 49.9 1% RWR82S49R9FR S70

EGS-2 49.9 1% RWR82S49R9FR S70

Supplier's Site Datasheet
RES 49.9 OHM 2W 1% WW AXIAL - RWR82S49R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR82S49R9FRS70
RES 49.9 OHM 2W 1% WW AXIAL RWR82S49R9FRS70
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S49R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S49R9FRS70-ND
Through Hole Resistors RWR82S49R9FRS70-ND
49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S49R9FRS70 RWR82S49R9FRS70 RWR82S49R9FRS70-ND
Product Name Wirewound Resistors RES 49.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details