Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3740FSBSL

Description
EGS-2 374 1% RWR82S3740FS BSL
Request a Quote Datasheet
Description
EGS-2 374 1% RWR82S3740FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3740FSBSL
Wirewound Resistors 3110-RWR82S3740FSBSL
EGS-2 374 1% RWR82S3740FS BSL

EGS-2 374 1% RWR82S3740FS BSL

Supplier's Site Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR82S3740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR82S3740FSBSL
RES 374 OHM 2W 1% WW AXIAL RWR82S3740FSBSL
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3740FSBSL-ND
Through Hole Resistors RWR82S3740FSBSL-ND
374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3740FSBSL RWR82S3740FSBSL RWR82S3740FSBSL-ND
Product Name Wirewound Resistors RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details