Vishay Intertechnology, Inc. RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRRSL

Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FRRSL
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FRRSL
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FRRSL
Wirewound Resistors 3110-RWR82S2490FRRSL
EGS-2 249 1% RWR82S2490FR RSL

EGS-2 249 1% RWR82S2490FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FRRSL-ND
Through Hole Resistors RWR82S2490FRRSL-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2490FRRSL 3110-RWR82S2490FRRSL RWR82S2490FRRSL-ND
Product Name RES 249 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details