Vishay Intertechnology, Inc. RES 3.32 OHM 2W 1% WW AXIAL RWR82S3R32FPS70

Description
RES 3.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 2W 1% WW AXIAL - RWR82S3R32FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 1% WW AXIAL
RWR82S3R32FPS70
RES 3.32 OHM 2W 1% WW AXIAL RWR82S3R32FPS70
RES 3.32ohm 2W 1% WW AXIAL

RES 3.32ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3R32FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3R32FPS70
Wirewound Resistors 3110-RWR82S3R32FPS70
EGS-2 3.32 1% RWR82S3R32FP S70

EGS-2 3.32 1% RWR82S3R32FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3R32FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3R32FPS70-ND
Through Hole Resistors RWR82S3R32FPS70-ND
3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3R32FPS70 3110-RWR82S3R32FPS70 RWR82S3R32FPS70-ND
Product Name RES 3.32 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details