DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 126 127 128 129 130 131 132 133 134 135 136 137 138 140 150 160 170 180
Product Name Notes
200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
250 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
252 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
370 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
427 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>