Vishay Intertechnology, Inc. Wirewound Resistors RWR82S36R5FRRSL

Description
EGS-2 36.5 1% RWR82S36R5FR RSL
Request a Quote Datasheet
Description
EGS-2 36.5 1% RWR82S36R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S36R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S36R5FRRSL
Wirewound Resistors 3110-RWR82S36R5FRRSL
EGS-2 36.5 1% RWR82S36R5FR RSL

EGS-2 36.5 1% RWR82S36R5FR RSL

Supplier's Site Datasheet
RES 36.5 OHM 2W 1% WW AXIAL - RWR82S36R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 2W 1% WW AXIAL
RWR82S36R5FRRSL
RES 36.5 OHM 2W 1% WW AXIAL RWR82S36R5FRRSL
RES 36.5ohm 2W 1% WW AXIAL

RES 36.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S36R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S36R5FRRSL-ND
Through Hole Resistors RWR82S36R5FRRSL-ND
36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S36R5FRRSL RWR82S36R5FRRSL RWR82S36R5FRRSL-ND
Product Name Wirewound Resistors RES 36.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details