453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 453 .5% RWR82S4530DR RSL
RES 453ohm 2W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S4530DRRSL-ND | 3110-RWR82S4530DRRSL | RWR82S4530DRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 453 OHM 2W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 453 ohms | 453 ohms | 453 ohms |