Vishay Intertechnology, Inc. RES 45.3 OHM 2W 1% WW AXIAL RWR82S45R3FSS73

Description
RES 45.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 2W 1% WW AXIAL - RWR82S45R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 2W 1% WW AXIAL
RWR82S45R3FSS73
RES 45.3 OHM 2W 1% WW AXIAL RWR82S45R3FSS73
RES 45.3ohm 2W 1% WW AXIAL

RES 45.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S45R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S45R3FSS73-ND
Through Hole Resistors RWR82S45R3FSS73-ND
45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S45R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S45R3FSS73
Wirewound Resistors 3110-RWR82S45R3FSS73
EGS-2 45.3 1% RWR82S45R3FS S73

EGS-2 45.3 1% RWR82S45R3FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S45R3FSS73 RWR82S45R3FSS73-ND 3110-RWR82S45R3FSS73
Product Name RES 45.3 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers