Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2R20FRS73

Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2R20FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R20FRS73-ND
Through Hole Resistors RWR82S2R20FRS73-ND
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.2 OHM 2W 1% WW AXIAL - RWR82S2R20FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 1% WW AXIAL
RWR82S2R20FRS73
RES 2.2 OHM 2W 1% WW AXIAL RWR82S2R20FRS73
RES 2.2ohm 2W 1% WW AXIAL

RES 2.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2R20FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R20FRS73
Wirewound Resistors 3110-RWR82S2R20FRS73
EGS-2 2.2 1% RWR82S2R20FR S73

EGS-2 2.2 1% RWR82S2R20FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2R20FRS73-ND RWR82S2R20FRS73 3110-RWR82S2R20FRS73
Product Name Through Hole Resistors RES 2.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details