Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2670FSS73

Description
EGS-2 267 1% RWR82S2670FS S73
Request a Quote Datasheet
Description
EGS-2 267 1% RWR82S2670FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2670FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2670FSS73
Wirewound Resistors 3110-RWR82S2670FSS73
EGS-2 267 1% RWR82S2670FS S73

EGS-2 267 1% RWR82S2670FS S73

Supplier's Site Datasheet
RES 267 OHM 2W 1% WW AXIAL - RWR82S2670FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 2W 1% WW AXIAL
RWR82S2670FSS73
RES 267 OHM 2W 1% WW AXIAL RWR82S2670FSS73
RES 267ohm 2W 1% WW AXIAL

RES 267ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2670FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2670FSS73-ND
Through Hole Resistors RWR82S2670FSS73-ND
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2670FSS73 RWR82S2670FSS73 RWR82S2670FSS73-ND
Product Name Wirewound Resistors RES 267 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details