Vishay Intertechnology, Inc. Wirewound Resistors RWR82S22R1FRB12

Description
EGS-2 22.1 1% RWR82S22R1FR B12
Request a Quote Datasheet
Description
EGS-2 22.1 1% RWR82S22R1FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S22R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S22R1FRB12
Wirewound Resistors 3110-RWR82S22R1FRB12
EGS-2 22.1 1% RWR82S22R1FR B12

EGS-2 22.1 1% RWR82S22R1FR B12

Supplier's Site Datasheet
RES 22.1 OHM 2W 1% WW AXIAL - RWR82S22R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR82S22R1FRB12
RES 22.1 OHM 2W 1% WW AXIAL RWR82S22R1FRB12
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S22R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S22R1FRB12-ND
Through Hole Resistors RWR82S22R1FRB12-ND
22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S22R1FRB12 RWR82S22R1FRB12 RWR82S22R1FRB12-ND
Product Name Wirewound Resistors RES 22.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details