RES 392ohm 2W 1% WW AXIAL
EGS-2 392 1% RWR82S3920FS S70
392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR82S3920FSS70 | 3110-RWR82S3920FSS70 | RWR82S3920FSS70-ND | 64C2644 |
| Product Name | RES 392 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 392 ohms | 392 ohms | 392 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 1.5 watts | ||
| Category / Application | Industrial | General Use |